Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402332RDETD

Description
332 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402332RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402332RDETD-ND
Chip Resistor - Surface Mount TNPW0402332RDETD-ND
332 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

332 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,332,.5%,25PPM,TR - TNPW0402332RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,332,.5%,25PPM,TR
TNPW0402332RDETD
THIN FILM,332,.5%,25PPM,TR TNPW0402332RDETD
THIN FILM,332,.5%,25PPM,T R

THIN FILM,332,.5%,25PPM,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0402332RDETD-ND TNPW0402332RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,332,.5%,25PPM,TR
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers