Vishay Intertechnology, Inc. RES 32.4K OHM 1/16W 0.1% 0402 TNPW040232K4BEED

Description
RES 32.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 32.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/16W 0.1% 0402 - TNPW040232K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/16W 0.1% 0402
TNPW040232K4BEED
RES 32.4K OHM 1/16W 0.1% 0402 TNPW040232K4BEED
RES 32.4Kohm 1/16W 0.1% 0402

RES 32.4Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2116-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2116-1-ND
Chip Resistor - Surface Mount 541-2116-1-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2116-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2116-6-ND
Chip Resistor - Surface Mount 541-2116-6-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2116-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2116-2-ND
Chip Resistor - Surface Mount 541-2116-2-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040232K4BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040232K4BEED
Resistors - Chip Resistor - Surface Mount TNPW040232K4BEED
RES 32.4K OHM 0.1% 0.13W 0402

RES 32.4K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040232K4BEED 541-2116-1-ND TNPW040232K4BEED
Product Name RES 32.4K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details