Vishay Intertechnology, Inc. RES 2.55K OHM 1/16W 0.1% 0402 TNPW04022K55BEED

Description
RES 2.55Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.55Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/16W 0.1% 0402 - TNPW04022K55BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/16W 0.1% 0402
TNPW04022K55BEED
RES 2.55K OHM 1/16W 0.1% 0402 TNPW04022K55BEED
RES 2.55Kohm 1/16W 0.1% 0402

RES 2.55Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 0.063W 2550ohm Resistor - 52-TNPW04022K55BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 2550ohm Resistor
52-TNPW04022K55BEED
SMD 0.063W 2550ohm Resistor 52-TNPW04022K55BEED
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 2550ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04022K55BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2550ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2550ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K55BEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 2550ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04022K55BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2550ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2550ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K55BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033609-TNPW04022K55BEED
Resistors - Chip Resistor - Surface Mount 1033609-TNPW04022K55BEED
Win Source Part Number: 1033609-TNPW04022K55 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2.55 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB2551X; RT0402BRD072K55L; ERA-2AEB242X; ERA-2AEB272X; RT0402BRD072K7L; RT0402BRD072K67L; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2108-6,TNPW04022 K55BEED-ND,TNPW0402 2K55 0.1% T9 ET7 E3,541-2108-1,541-21 08-2 Base Product Number: TNPW0402

Win Source Part Number: 1033609-TNPW04022K55BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.55 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB2551X; RT0402BRD072K55L; ERA-2AEB242X; ERA-2AEB272X; RT0402BRD072K7L; RT0402BRD072K67L;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2108-6,TNPW04022K55BEED-ND,TNPW0402 2K55 0.1% T9 ET7 E3,541-2108-1,541-2108-2
Base Product Number: TNPW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2108-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2108-2-ND
Chip Resistor - Surface Mount 541-2108-2-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2108-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2108-6-ND
Chip Resistor - Surface Mount 541-2108-6-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2108-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2108-1-ND
Chip Resistor - Surface Mount 541-2108-1-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW04022K55BEED 52-TNPW04022K55BEED 1033609-TNPW04022K55BEED 541-2108-2-ND
Product Name RES 2.55K OHM 1/16W 0.1% 0402 SMD 0.063W 2550ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.1300 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details