Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04022K37BEED

Description
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2105-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2105-6-ND
Chip Resistor - Surface Mount 541-2105-6-ND
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2105-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2105-2-ND
Chip Resistor - Surface Mount 541-2105-2-ND
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2105-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2105-1-ND
Chip Resistor - Surface Mount 541-2105-1-ND
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.063W 2370ohm Resistor - 52-TNPW04022K37BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 2370ohm Resistor
52-TNPW04022K37BEED
SMD 0.063W 2370ohm Resistor 52-TNPW04022K37BEED
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 2370ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04022K37BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2370ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2370ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K37BEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 2370ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04022K37BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2370ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2370ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K37BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.37K OHM 1/16W 0.1% 0402 - TNPW04022K37BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/16W 0.1% 0402
TNPW04022K37BEED
RES 2.37K OHM 1/16W 0.1% 0402 TNPW04022K37BEED
RES 2.37Kohm 1/16W 0.1% 0402

RES 2.37Kohm 1/16W 0.1% 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-2105-6-ND 52-TNPW04022K37BEED TNPW04022K37BEED
Product Name Chip Resistor - Surface Mount SMD 0.063W 2370ohm Resistor RES 2.37K OHM 1/16W 0.1% 0402
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details