Vishay Intertechnology, Inc. THIN FILM,2.26K,1%,50PPM,TR,HAZMAT, TNPW04022K26FHED

Description
THIN FILM,2.26K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,2.26K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,2.26K,1%,50PPM,TR,HAZMAT, - TNPW04022K26FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,2.26K,1%,50PPM,TR,HAZMAT,
TNPW04022K26FHED
THIN FILM,2.26K,1%,50PPM,TR,HAZMAT, TNPW04022K26FHED
THIN FILM,2.26K,1%,50PPM, TR,HAZMAT,

THIN FILM,2.26K,1%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K26FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K26FHED-ND
Chip Resistor - Surface Mount TNPW04022K26FHED-ND
2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04022K26FHED TNPW04022K26FHED-ND
Product Name THIN FILM,2.26K,1%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details