Vishay Intertechnology, Inc. Vishay/DaleRES 2.26K OHM 1/16W 0.1% 0402 TNPW04022K26BETD

Description
Vishay/DaleRES 2.26Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 2.26Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 2.26K OHM 1/16W 0.1% 0402 - TNPW04022K26BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 2.26K OHM 1/16W 0.1% 0402
TNPW04022K26BETD
Vishay/DaleRES 2.26K OHM 1/16W 0.1% 0402 TNPW04022K26BETD
Vishay/DaleRES 2.26Kohm 1/16W 0.1% 0402

Vishay/DaleRES 2.26Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K26BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K26BETD-ND
Chip Resistor - Surface Mount TNPW04022K26BETD-ND
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04022K26BETD TNPW04022K26BETD-ND
Product Name Vishay/DaleRES 2.26K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details