THIN FILM,2K,0.1%,25PPM,T
0402 Thin Film Resistor, 2kR, 0.1%, 50V, 63mW, SMD Product overview: TNPW04022K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K00BEED can be used for catalog matching and distributor lookup.
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 2K, 0.1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THIN FILM, 2K, 0.1%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW04022K00BEED | 52-TNPW04022K00BEED | TNP2.00KDACT-ND | 83R8964 | 78K7194 |
| Product Name | THIN FILM,2K,0.1%,25PPM,TR,HAZMAT, | SMD 50V 63mW Resistor | Chip Resistor - Surface Mount | Res, Thin Film, 2K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay | Res, Thin Film, 2K, 0.1%, 0.063W, 0402; Resistance Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | ||
| Operating DC Voltage | 50 volts | 50 volts | |||
| Operating AC Voltage | 50 volts | 50 volts |