Vishay Intertechnology, Inc. THIN FILM,26.1,1%,25PPM,TR,HAZMAT TNPW040226R1FEED

Description
THIN FILM,26.1,1%,25PPM,T R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,26.1,1%,25PPM,T R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,26.1,1%,25PPM,TR,HAZMAT - TNPW040226R1FEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,26.1,1%,25PPM,TR,HAZMAT
TNPW040226R1FEED
THIN FILM,26.1,1%,25PPM,TR,HAZMAT TNPW040226R1FEED
THIN FILM,26.1,1%,25PPM,T R,HAZMAT

THIN FILM,26.1,1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040226R1FEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040226R1FEED-ND
Chip Resistor - Surface Mount TNPW040226R1FEED-ND
26.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040226R1FEED TNPW040226R1FEED-ND
Product Name THIN FILM,26.1,1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers