Vishay Intertechnology, Inc. RES 220 OHM 1/16W 0.1% 0402 TNPW0402220RBEED

Description
RES 220ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 220ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/16W 0.1% 0402 - TNPW0402220RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/16W 0.1% 0402
TNPW0402220RBEED
RES 220 OHM 1/16W 0.1% 0402 TNPW0402220RBEED
RES 220ohm 1/16W 0.1% 0402

RES 220ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3140-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3140-2-ND
Chip Resistor - Surface Mount 541-3140-2-ND
220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3140-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3140-1-ND
Chip Resistor - Surface Mount 541-3140-1-ND
220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3140-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3140-6-ND
Chip Resistor - Surface Mount 541-3140-6-ND
220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402220RBEED 541-3140-2-ND
Product Name RES 220 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details