Vishay Precision Group THIN FILM,200,0.1%,25PPM,TR,HAZMAT TNPW0402200RBEED

Description
THIN FILM,200,0.1%,25PPM, TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,200,0.1%,25PPM, TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,200,0.1%,25PPM,TR,HAZMAT - TNPW0402200RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,200,0.1%,25PPM,TR,HAZMAT
TNPW0402200RBEED
THIN FILM,200,0.1%,25PPM,TR,HAZMAT TNPW0402200RBEED
THIN FILM,200,0.1%,25PPM, TR,HAZMAT

THIN FILM,200,0.1%,25PPM,TR,HAZMAT

Supplier's Site
SMD 0.063W 200ohm 50V Resistor - 52-TNPW0402200RBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 200ohm 50V Resistor
52-TNPW0402200RBEED
SMD 0.063W 200ohm 50V Resistor 52-TNPW0402200RBEED
Fixed Resistor, Thin Film, 0.063W, 200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW0402200RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402200RBEED can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW0402200RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402200RBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP200DACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200DACT-ND
Chip Resistor - Surface Mount TNP200DACT-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200DATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200DATR-ND
Chip Resistor - Surface Mount TNP200DATR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200DADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200DADKR-ND
Chip Resistor - Surface Mount TNP200DADKR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 200R, 0.1W/0402; Resistance Vishay - 50X0419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 200R, 0.1W/0402; Resistance Vishay
50X0419
Res, Aec-Q200, Thin Film, 200R, 0.1W/0402; Resistance Vishay 50X0419
RES, AEC-Q200, THIN FILM, 200R, 0.1W/0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 200R, 0.1W/0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay - 85AJ1041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay
85AJ1041
Res, 200R, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay 85AJ1041
RES, 200R, 0.1%, 0.1W, THIN FILM, SMD; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, THIN FILM, SMD; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW0402200RBEED 52-TNPW0402200RBEED TNP200DACT-ND 50X0419 85AJ1041
Product Name THIN FILM,200,0.1%,25PPM,TR,HAZMAT SMD 0.063W 200ohm 50V Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 200R, 0.1W/0402; Resistance Vishay Res, 200R, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details