Vishay Intertechnology, Inc. THIN FILM,1.62K,.5%,25PPM,TR, TNPW04021K62DETD

Description
THIN FILM,1.62K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,1.62K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1.62K,.5%,25PPM,TR, - TNPW04021K62DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.62K,.5%,25PPM,TR,
TNPW04021K62DETD
THIN FILM,1.62K,.5%,25PPM,TR, TNPW04021K62DETD
THIN FILM,1.62K,.5%,25PPM ,TR,

THIN FILM,1.62K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K62DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K62DETD-ND
Chip Resistor - Surface Mount TNPW04021K62DETD-ND
1.62 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.62 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04021K62DETD TNPW04021K62DETD-ND
Product Name THIN FILM,1.62K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers