Vishay Precision Group Chip Resistor - Surface Mount TNPW04021K60BEED

Description
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2093-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2093-1-ND
Chip Resistor - Surface Mount 541-2093-1-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2093-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2093-6-ND
Chip Resistor - Surface Mount 541-2093-6-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2093-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2093-2-ND
Chip Resistor - Surface Mount 541-2093-2-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.60K OHM 1/16W 0.1% 0402 - TNPW04021K60BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/16W 0.1% 0402
TNPW04021K60BEED
RES 1.60K OHM 1/16W 0.1% 0402 TNPW04021K60BEED
RES 1.60Kohm 1/16W 0.1% 0402

RES 1.60Kohm 1/16W 0.1% 0402

Supplier's Site
Tnpw0402 1K6 0.1% T-9 Et7 E3 Vishay - 50X0011 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 1K6 0.1% T-9 Et7 E3 Vishay
50X0011
Tnpw0402 1K6 0.1% T-9 Et7 E3 Vishay 50X0011
TNPW0402 1K6 0.1% T-9 ET7 e3

TNPW0402 1K6 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2093-1-ND TNPW04021K60BEED 50X0011
Product Name Chip Resistor - Surface Mount RES 1.60K OHM 1/16W 0.1% 0402 Tnpw0402 1K6 0.1% T-9 Et7 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details