Vishay Precision Group THIN FILM,1.5K,0.1%,25PPM,TR,HAZMAT, TNPW04021K50BEED

Description
THIN FILM,1.5K,0.1%,25PPM ,TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,1.5K,0.1%,25PPM ,TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1.5K,0.1%,25PPM,TR,HAZMAT, - TNPW04021K50BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.5K,0.1%,25PPM,TR,HAZMAT,
TNPW04021K50BEED
THIN FILM,1.5K,0.1%,25PPM,TR,HAZMAT, TNPW04021K50BEED
THIN FILM,1.5K,0.1%,25PPM ,TR,HAZMAT,

THIN FILM,1.5K,0.1%,25PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNP1.50KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.50KDACT-ND
Chip Resistor - Surface Mount TNP1.50KDACT-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.50KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.50KDADKR-ND
Chip Resistor - Surface Mount TNP1.50KDADKR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.50KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.50KDATR-ND
Chip Resistor - Surface Mount TNP1.50KDATR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W 50V Resistor - 52-TNPW04021K50BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-TNPW04021K50BEED
SMD 10W 50V Resistor 52-TNPW04021K50BEED
0402 Chip Resistor 1.5kR 0.1% 1/10W 50V SMD Product overview: TNPW04021K50BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K50BEED can be used for catalog matching and distributor lookup.

0402 Chip Resistor 1.5kR 0.1% 1/10W 50V SMD Product overview: TNPW04021K50BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K50BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW04021K50BEED
937155-TNPW04021K50BEED
Chip Resistor - Surface Mount - TNPW04021K50BEED 937155-TNPW04021K50BEED
Manufacturer: Vishay Win Source Part Number: 937155-TNPW04021K50B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0402 1K5 0.1% T9 ET7 E3, TNP1.50KDADKR, TNP1.50KDACT, TNP1.50KDATR, TNPW04021K50BEED-ND

Manufacturer: Vishay
Win Source Part Number: 937155-TNPW04021K50BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0402 1K5 0.1% T9 ET7 E3, TNP1.50KDADKR, TNP1.50KDACT, TNP1.50KDATR, TNPW04021K50BEED-ND

Buy Now Datasheet
Surface Mount Resistors - 2620622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620622
Surface Mount Resistors 2620622
Vishay TNPW04021K50BEED

Vishay TNPW04021K50BEED

Supplier's Site
Surface Mount Resistors - 2620622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620622P
Surface Mount Resistors 2620622P
Vishay TNPW04021K50BEED

Vishay TNPW04021K50BEED

Supplier's Site
Surface Mount Resistors - 2620621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620621
Surface Mount Resistors 2620621
Vishay TNPW04021K50BEED

Vishay TNPW04021K50BEED

Supplier's Site
Res, Aec-Q200, 1K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5621
Res, Aec-Q200, 1K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5621
RES, AEC-Q200, 1K5, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K5, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW04021K50BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04021K50BEED
Chip Resistor - Surface Mount TNPW04021K50BEED
RES 1.5K OHM 0.1% 1/16W 0402

RES 1.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW04021K50BEED TNP1.50KDACT-ND 52-TNPW04021K50BEED 937155-TNPW04021K50BEED 2620622 85AH5621 TNPW04021K50BEED
Product Name THIN FILM,1.5K,0.1%,25PPM,TR,HAZMAT, Chip Resistor - Surface Mount SMD 10W 50V Resistor Chip Resistor - Surface Mount - TNPW04021K50BEED Surface Mount Resistors Res, Aec-Q200, 1K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers