Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW04021K47BEED

Description
Win Source Part Number: 1380105-TNPW04021K47 BEED Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW e3 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: TNPW0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.47 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote
Description
Win Source Part Number: 1380105-TNPW04021K47 BEED Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW e3 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: TNPW0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.47 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1380105-TNPW04021K47BEED is a surface mount chip resistor from the Vishay TNPW e3 series. It features a resistance value of 1.47 kΩ with a tolerance of ±0.1%. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±25 ppm/°C. It is rated for a power dissipation of 0.063W (1/16W) and is designed for high reliability in automotive and industrial applications, meeting AEC-Q200 standards. The component is moisture resistant and has anti-sulfur properties, making it suitable for environments with high humidity and corrosive elements. The dimensions of the resistor are 1.00mm x 0.50mm (0402 package size), and it is supplied in tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1380105-TNPW04021K47BEED is a surface mount chip resistor from the Vishay TNPW e3 series. It features a resistance value of 1.47 kΩ with a tolerance of ±0.1%. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±25 ppm/°C. It is rated for a power dissipation of 0.063W (1/16W) and is designed for high reliability in automotive and industrial applications, meeting AEC-Q200 standards. The component is moisture resistant and has anti-sulfur properties, making it suitable for environments with high humidity and corrosive elements. The dimensions of the resistor are 1.00mm x 0.50mm (0402 package size), and it is supplied in tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1380105-TNPW04021K47BEED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380105-TNPW04021K47BEED
Resistors - Chip Resistor - Surface Mount 1380105-TNPW04021K47BEED
Win Source Part Number: 1380105-TNPW04021K47 BEED Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW e3 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: TNPW0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.47 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1380105-TNPW04021K47BEED
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: TNPW e3
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: TNPW0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 1.47 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
RES 1.47K OHM 1/16W 0.1% 0402 - TNPW04021K47BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/16W 0.1% 0402
TNPW04021K47BEED
RES 1.47K OHM 1/16W 0.1% 0402 TNPW04021K47BEED
RES 1.47Kohm 1/16W 0.1% 0402

RES 1.47Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 0.063W 1470ohm Resistor - 52-TNPW04021K47BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 1470ohm Resistor
52-TNPW04021K47BEED
SMD 0.063W 1470ohm Resistor 52-TNPW04021K47BEED
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1470ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K47BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K47BEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1470ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K47BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K47BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4476-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4476-1-ND
Chip Resistor - Surface Mount 541-4476-1-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4476-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4476-2-ND
Chip Resistor - Surface Mount 541-4476-2-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4476-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4476-6-ND
Chip Resistor - Surface Mount 541-4476-6-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K47BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K47BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K47BEED
RES 1.47K OHM 0.1% 0.13W 0402

RES 1.47K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1380105-TNPW04021K47BEED TNPW04021K47BEED 52-TNPW04021K47BEED 541-4476-1-ND TNPW04021K47BEED
Product Name Resistors - Chip Resistor - Surface Mount RES 1.47K OHM 1/16W 0.1% 0402 SMD 0.063W 1470ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1470 ohms 1470 ohms 1470 ohms 1470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 16 watts 0.1300 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers