Vishay Intertechnology, Inc. RES 1.24K OHM 1/16W 0.1% 0402 TNPW04021K24BEED

Description
RES 1.24Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.24Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/16W 0.1% 0402 - TNPW04021K24BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/16W 0.1% 0402
TNPW04021K24BEED
RES 1.24K OHM 1/16W 0.1% 0402 TNPW04021K24BEED
RES 1.24Kohm 1/16W 0.1% 0402

RES 1.24Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2090-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2090-2-ND
Chip Resistor - Surface Mount 541-2090-2-ND
1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2090-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2090-1-ND
Chip Resistor - Surface Mount 541-2090-1-ND
1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2090-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2090-6-ND
Chip Resistor - Surface Mount 541-2090-6-ND
1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04021K24BEED 541-2090-2-ND
Product Name RES 1.24K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers