Vishay Intertechnology, Inc. RES 1.13K OHM 1/16W 0.1% 0402 TNPW04021K13BETD

Description
RES 1.13Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.13Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/16W 0.1% 0402 - TNPW04021K13BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/16W 0.1% 0402
TNPW04021K13BETD
RES 1.13K OHM 1/16W 0.1% 0402 TNPW04021K13BETD
RES 1.13Kohm 1/16W 0.1% 0402

RES 1.13Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K13BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K13BETD-ND
Chip Resistor - Surface Mount TNPW04021K13BETD-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 1.13K 0.1% T-9 Rt7 Vishay - 84R8823 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 1.13K 0.1% T-9 Rt7 Vishay
84R8823
Tnpw-0402 1.13K 0.1% T-9 Rt7 Vishay 84R8823
TNPW-0402 1.13K 0.1% T-9 RT7

TNPW-0402 1.13K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04021K13BETD TNPW04021K13BETD-ND 84R8823
Product Name RES 1.13K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 1.13K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details