Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04021K10FHTD

Description
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04021K10FHTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K10FHTD-ND
Chip Resistor - Surface Mount TNPW04021K10FHTD-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,1.1K,1%,50PPM,TR - TNPW04021K10FHTD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.1K,1%,50PPM,TR
TNPW04021K10FHTD
THIN FILM,1.1K,1%,50PPM,TR TNPW04021K10FHTD
THIN FILM,1.1K,1%,50PPM,T R

THIN FILM,1.1K,1%,50PPM,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW04021K10FHTD-ND TNPW04021K10FHTD
Product Name Chip Resistor - Surface Mount THIN FILM,1.1K,1%,50PPM,TR
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers