Vishay Precision Group Automotive 50V 100mW Resistor TNPW04021K02BEED

Description
0402 Thin Film Resistor, 1.02kR, 0.1%, 50V, 100mW, AEC-Q200 Product overview: TNPW04021K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K02BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 1.02kR, 0.1%, 50V, 100mW, AEC-Q200 Product overview: TNPW04021K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K02BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 100mW Resistor - 52-TNPW04021K02BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 100mW Resistor
52-TNPW04021K02BEED
Automotive 50V 100mW Resistor 52-TNPW04021K02BEED
0402 Thin Film Resistor, 1.02kR, 0.1%, 50V, 100mW, AEC-Q200 Product overview: TNPW04021K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K02BEED can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 1.02kR, 0.1%, 50V, 100mW, AEC-Q200 Product overview: TNPW04021K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K02BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP1.02KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.02KDACT-ND
Chip Resistor - Surface Mount TNP1.02KDACT-ND
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.02KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.02KDADKR-ND
Chip Resistor - Surface Mount TNP1.02KDADKR-ND
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.02KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.02KDATR-ND
Chip Resistor - Surface Mount TNP1.02KDATR-ND
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.02K OHM 1/16W 0.1% 0402 - TNPW04021K02BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/16W 0.1% 0402
TNPW04021K02BEED
RES 1.02K OHM 1/16W 0.1% 0402 TNPW04021K02BEED
RES 1.02Kohm 1/16W 0.1% 0402

RES 1.02Kohm 1/16W 0.1% 0402

Supplier's Site
Tnpw0402 1K02 0.1% T-9 Et7 E3 Vishay - 24R8631 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 1K02 0.1% T-9 Et7 E3 Vishay
24R8631
Tnpw0402 1K02 0.1% T-9 Et7 E3 Vishay 24R8631
TNPW0402 1K02 0.1% T-9 ET7 e3

TNPW0402 1K02 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW04021K02BEED TNP1.02KDACT-ND TNPW04021K02BEED 24R8631
Product Name Automotive 50V 100mW Resistor Chip Resistor - Surface Mount RES 1.02K OHM 1/16W 0.1% 0402 Tnpw0402 1K02 0.1% T-9 Et7 E3 Vishay
Resistance Range 1020 ohms 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details