Vishay Intertechnology, Inc. RES 19.1K OHM 1/16W 0.1% 0402 TNPW040219K1BEED

Description
RES 19.1Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 19.1Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/16W 0.1% 0402 - TNPW040219K1BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/16W 0.1% 0402
TNPW040219K1BEED
RES 19.1K OHM 1/16W 0.1% 0402 TNPW040219K1BEED
RES 19.1Kohm 1/16W 0.1% 0402

RES 19.1Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW040219K1BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040219K1BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040219K1BEEDCT-ND
19.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040219K1BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040219K1BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040219K1BEEDTR-ND
19.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040219K1BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040219K1BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040219K1BEEDDKR-ND
19.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040219K1BEED 541-TNPW040219K1BEEDCT-ND
Product Name RES 19.1K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details