18 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Thin Film ResistorSeries:TNPW;
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW040218K0DEED-ND | TNPW040218K0DEED |
| Product Name | Chip Resistor - Surface Mount | Thin Film ResistorSeries:TNPW; Resistance:18kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |