Vishay Intertechnology, Inc. RES 182 OHM 1/16W 0.1% 0402 TNPW0402182RBEED

Description
RES 182ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 182ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/16W 0.1% 0402 - TNPW0402182RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/16W 0.1% 0402
TNPW0402182RBEED
RES 182 OHM 1/16W 0.1% 0402 TNPW0402182RBEED
RES 182ohm 1/16W 0.1% 0402

RES 182ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2083-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2083-1-ND
Chip Resistor - Surface Mount 541-2083-1-ND
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2083-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2083-2-ND
Chip Resistor - Surface Mount 541-2083-2-ND
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2083-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2083-6-ND
Chip Resistor - Surface Mount 541-2083-6-ND
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1380104-TNPW0402182RBEED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380104-TNPW0402182RBEED
Resistors - Chip Resistor - Surface Mount 1380104-TNPW0402182RBEED
Win Source Part Number: 1380104-TNPW0402182R BEED Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW e3 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: TNPW0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 182 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1380104-TNPW0402182RBEED
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: TNPW e3
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: TNPW0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 182 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 0.063W 182ohm 50V Resistor - 52-TNPW0402182RBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 182ohm 50V Resistor
52-TNPW0402182RBEED
SMD 0.063W 182ohm 50V Resistor 52-TNPW0402182RBEED
Fixed Resistor, Thin Film, 0.063W, 182ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW0402182RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 182ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 182ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402182RBEED can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 182ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW0402182RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 182ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 182ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402182RBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402182RBEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0402182RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402182RBEED
RES 182 OHM 0.1% 0.13W 0402

RES 182 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW0402182RBEED 541-2083-1-ND 1380104-TNPW0402182RBEED 52-TNPW0402182RBEED TNPW0402182RBEED
Product Name RES 182 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.063W 182ohm 50V Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.0630 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details