Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402180RDETD

Description
180 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
180 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402180RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402180RDETD-ND
Chip Resistor - Surface Mount TNPW0402180RDETD-ND
180 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

180 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,180,.5%,25PPM,TR - TNPW0402180RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,180,.5%,25PPM,TR
TNPW0402180RDETD
THIN FILM,180,.5%,25PPM,TR TNPW0402180RDETD
THIN FILM,180,.5%,25PPM,T R

THIN FILM,180,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402180RDETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402180RDETD
Chip Resistor - Surface Mount TNPW0402180RDETD
RES 180 OHM 0.5% 1/16W 0402

RES 180 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 180R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 95C2359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 180R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
95C2359
Res, Thin Film, 180R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 95C2359
RES, THIN FILM, 180R, 0.5%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 180R, 0.5%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0402180RDETD-ND TNPW0402180RDETD TNPW0402180RDETD 95C2359
Product Name Chip Resistor - Surface Mount THIN FILM,180,.5%,25PPM,TR Chip Resistor - Surface Mount Res, Thin Film, 180R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details