THIN FILM,17.4K,0.1%,50PP
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW040217K4BHED | TNPW040217K4BHED-ND |
| Product Name | THIN FILM,17.4K,0.1%,50PPM,TR,HAZMAT | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | 0402; 0402 |