Vishay Intertechnology, Inc. THIN FILM,16.9K,1%,25PPM,TR,HAZMAT TNPW040216K9FEED

Description
THIN FILM,16.9K,1%,25PPM, TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,16.9K,1%,25PPM, TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,16.9K,1%,25PPM,TR,HAZMAT - TNPW040216K9FEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,16.9K,1%,25PPM,TR,HAZMAT
TNPW040216K9FEED
THIN FILM,16.9K,1%,25PPM,TR,HAZMAT TNPW040216K9FEED
THIN FILM,16.9K,1%,25PPM, TR,HAZMAT

THIN FILM,16.9K,1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040216K9FEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040216K9FEED-ND
Chip Resistor - Surface Mount TNPW040216K9FEED-ND
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040216K9FEED TNPW040216K9FEED-ND
Product Name THIN FILM,16.9K,1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details