Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040216K9BEED

Description
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4466-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4466-6-ND
Chip Resistor - Surface Mount 541-4466-6-ND
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4466-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4466-2-ND
Chip Resistor - Surface Mount 541-4466-2-ND
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4466-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4466-1-ND
Chip Resistor - Surface Mount 541-4466-1-ND
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 16.9K OHM 1/16W 0.1% 0402 - TNPW040216K9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/16W 0.1% 0402
TNPW040216K9BEED
RES 16.9K OHM 1/16W 0.1% 0402 TNPW040216K9BEED
RES 16.9Kohm 1/16W 0.1% 0402

RES 16.9Kohm 1/16W 0.1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-4466-6-ND TNPW040216K9BEED
Product Name Chip Resistor - Surface Mount RES 16.9K OHM 1/16W 0.1% 0402
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details