Vishay Intertechnology, Inc. RES 16.0K OHM 1/16W 0.1% 0402 TNPW040216K0BEED

Description
RES 16.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 16.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/16W 0.1% 0402 - TNPW040216K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/16W 0.1% 0402
TNPW040216K0BEED
RES 16.0K OHM 1/16W 0.1% 0402 TNPW040216K0BEED
RES 16.0Kohm 1/16W 0.1% 0402

RES 16.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3138-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3138-1-ND
Chip Resistor - Surface Mount 541-3138-1-ND
16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3138-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3138-2-ND
Chip Resistor - Surface Mount 541-3138-2-ND
16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3138-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3138-6-ND
Chip Resistor - Surface Mount 541-3138-6-ND
16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620616
Surface Mount Resistors 2620616
Vishay TNPW040216K0BEED

Vishay TNPW040216K0BEED

Supplier's Site
Surface Mount Resistors - 2620616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620616P
Surface Mount Resistors 2620616P
Vishay TNPW040216K0BEED

Vishay TNPW040216K0BEED

Supplier's Site
Surface Mount Resistors - 2620615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620615
Surface Mount Resistors 2620615
Vishay TNPW040216K0BEED

Vishay TNPW040216K0BEED

Supplier's Site
Res, 16K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9387
Res, 16K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9387
RES, 16K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 16K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW040216K0BEED 541-3138-1-ND 2620616 33AK9387
Product Name RES 16.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Surface Mount Resistors Res, 16K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 16000 ohms 1.60E-5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details