Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402160RDETD

Description
160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402160RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402160RDETD-ND
Chip Resistor - Surface Mount TNPW0402160RDETD-ND
160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,160,.5%,25PPM,TR - TNPW0402160RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,160,.5%,25PPM,TR
TNPW0402160RDETD
THIN FILM,160,.5%,25PPM,TR TNPW0402160RDETD
THIN FILM,160,.5%,25PPM,T R

THIN FILM,160,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402160RDETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402160RDETD
Chip Resistor - Surface Mount TNPW0402160RDETD
RES 160 OHM 0.5% 1/16W 0402

RES 160 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Resistor, Thin Film, 160 Ohm, 63Mw, 0.5%; Resistance Vishay - 95C2356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 160 Ohm, 63Mw, 0.5%; Resistance Vishay
95C2356
Resistor, Thin Film, 160 Ohm, 63Mw, 0.5%; Resistance Vishay 95C2356
RESISTOR, THIN FILM, 160 OHM, 63mW, 0.5%; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THIN FILM, 160 OHM, 63mW, 0.5%; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0402160RDETD-ND TNPW0402160RDETD TNPW0402160RDETD 95C2356
Product Name Chip Resistor - Surface Mount THIN FILM,160,.5%,25PPM,TR Chip Resistor - Surface Mount Resistor, Thin Film, 160 Ohm, 63Mw, 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details