Vishay Intertechnology, Inc. THIN FILM,15.4K,.1%,15PPM,TR TNPW040215K4BXTD

Description
THIN FILM,15.4K,.1%,15PPM ,TR
Request a Quote Datasheet
Description
THIN FILM,15.4K,.1%,15PPM ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,15.4K,.1%,15PPM,TR - TNPW040215K4BXTD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,15.4K,.1%,15PPM,TR
TNPW040215K4BXTD
THIN FILM,15.4K,.1%,15PPM,TR TNPW040215K4BXTD
THIN FILM,15.4K,.1%,15PPM ,TR

THIN FILM,15.4K,.1%,15PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW040215K4BXTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040215K4BXTD-ND
Chip Resistor - Surface Mount TNPW040215K4BXTD-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040215K4BXTD TNPW040215K4BXTD-ND
Product Name THIN FILM,15.4K,.1%,15PPM,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers