Vishay Intertechnology, Inc. RES 14.3K OHM 1/16W 0.1% 0402 TNPW040214K3BETD

Description
RES 14.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 14.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/16W 0.1% 0402 - TNPW040214K3BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/16W 0.1% 0402
TNPW040214K3BETD
RES 14.3K OHM 1/16W 0.1% 0402 TNPW040214K3BETD
RES 14.3Kohm 1/16W 0.1% 0402

RES 14.3Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040214K3BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040214K3BETD-ND
Chip Resistor - Surface Mount TNPW040214K3BETD-ND
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 14.3K 0.1% T-9 Rt7 Vishay - 65T4324 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 14.3K 0.1% T-9 Rt7 Vishay
65T4324
Tnpw-0402 14.3K 0.1% T-9 Rt7 Vishay 65T4324
TNPW-0402 14.3K 0.1% T-9 RT7

TNPW-0402 14.3K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040214K3BETD TNPW040214K3BETD-ND 65T4324
Product Name RES 14.3K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 14.3K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers