Vishay Intertechnology, Inc. THIN FILM,13.2K,0.1%,25PPM,TR,HAZMAT TNPW040213K2BEED

Description
THIN FILM,13.2K,0.1%,25PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,13.2K,0.1%,25PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,13.2K,0.1%,25PPM,TR,HAZMAT - TNPW040213K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,13.2K,0.1%,25PPM,TR,HAZMAT
TNPW040213K2BEED
THIN FILM,13.2K,0.1%,25PPM,TR,HAZMAT TNPW040213K2BEED
THIN FILM,13.2K,0.1%,25PP M,TR,HAZMAT

THIN FILM,13.2K,0.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNP13.2KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP13.2KDACT-ND
Chip Resistor - Surface Mount TNP13.2KDACT-ND
13.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP13.2KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP13.2KDADKR-ND
Chip Resistor - Surface Mount TNP13.2KDADKR-ND
13.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP13.2KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP13.2KDATR-ND
Chip Resistor - Surface Mount TNP13.2KDATR-ND
13.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 13K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK3739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK3739
Res, 13K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK3739
RES, 13K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 13K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040213K2BEED TNP13.2KDACT-ND 33AK3739
Product Name THIN FILM,13.2K,0.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount Res, 13K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers