Vishay Intertechnology, Inc. THIN FILM,13K,0.5%,25PPM,TR,HAZMAT, TNPW040213K0DEED

Description
THIN FILM,13K,0.5%,25PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,13K,0.5%,25PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,13K,0.5%,25PPM,TR,HAZMAT, - TNPW040213K0DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,13K,0.5%,25PPM,TR,HAZMAT,
TNPW040213K0DEED
THIN FILM,13K,0.5%,25PPM,TR,HAZMAT, TNPW040213K0DEED
THIN FILM,13K,0.5%,25PPM, TR,HAZMAT,

THIN FILM,13K,0.5%,25PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040213K0DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040213K0DEED-ND
Chip Resistor - Surface Mount TNPW040213K0DEED-ND
13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040213K0DEED TNPW040213K0DEED-ND
Product Name THIN FILM,13K,0.5%,25PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details