Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402130RDEED

Description
TNPW0402 130R 0.5% T-9 ET7 E3
Request a Quote Datasheet
Description
TNPW0402 130R 0.5% T-9 ET7 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0402130RDEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402130RDEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0402130RDEEDTR-ND
TNPW0402 130R 0.5% T-9 ET7 E3

TNPW0402 130R 0.5% T-9 ET7 E3

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance: 0.5%; Power Rating:0.... - TNPW0402130RDEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance: 0.5%; Power Rating:0....
TNPW0402130RDEED
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance: 0.5%; Power Rating:0.... TNPW0402130RDEED
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance: 0.5%; Power Rating:0....

Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance: 0.5%; Power Rating:0....

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW0402130RDEEDTR-ND TNPW0402130RDEED
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance: 0.5%; Power Rating:0....
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details