Vishay Intertechnology, Inc. RES 130 OHM 1/16W 0.1% 0402 TNPW0402130RBEED

Description
RES 130ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 130ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/16W 0.1% 0402 - TNPW0402130RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/16W 0.1% 0402
TNPW0402130RBEED
RES 130 OHM 1/16W 0.1% 0402 TNPW0402130RBEED
RES 130ohm 1/16W 0.1% 0402

RES 130ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2072-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2072-1-ND
Chip Resistor - Surface Mount 541-2072-1-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2072-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2072-2-ND
Chip Resistor - Surface Mount 541-2072-2-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2072-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2072-6-ND
Chip Resistor - Surface Mount 541-2072-6-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402130RBEED 541-2072-1-ND
Product Name RES 130 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details