Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040212K0BEED

Description
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2070-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2070-6-ND
Chip Resistor - Surface Mount 541-2070-6-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2070-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2070-2-ND
Chip Resistor - Surface Mount 541-2070-2-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2070-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2070-1-ND
Chip Resistor - Surface Mount 541-2070-1-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 12.0K OHM 1/16W 0.1% 0402 - TNPW040212K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/16W 0.1% 0402
TNPW040212K0BEED
RES 12.0K OHM 1/16W 0.1% 0402 TNPW040212K0BEED
RES 12.0Kohm 1/16W 0.1% 0402

RES 12.0Kohm 1/16W 0.1% 0402

Supplier's Site
Surface Mount Resistors - 2620605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620605
Surface Mount Resistors 2620605
Vishay TNPW040212K0BEED

Vishay TNPW040212K0BEED

Supplier's Site
Surface Mount Resistors - 2620607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620607P
Surface Mount Resistors 2620607P
Vishay TNPW040212K0BEED

Vishay TNPW040212K0BEED

Supplier's Site
Surface Mount Resistors - 2620607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620607
Surface Mount Resistors 2620607
Vishay TNPW040212K0BEED

Vishay TNPW040212K0BEED

Supplier's Site
Res, 12K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9384
Res, 12K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9384
RES, 12K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 12K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2070-6-ND TNPW040212K0BEED 2620605 33AK9384
Product Name Chip Resistor - Surface Mount RES 12.0K OHM 1/16W 0.1% 0402 Surface Mount Resistors Res, 12K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details