Vishay Intertechnology, Inc. SMD 0.063W 11100ohm 50V Resistor TNPW040211K1BEED

Description
Fixed Resistor, Thin Film, 0.063W, 11100ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040211K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 11100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 11100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040211K1BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.063W, 11100ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040211K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 11100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 11100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040211K1BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 11100ohm 50V Resistor - 52-TNPW040211K1BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 11100ohm 50V Resistor
52-TNPW040211K1BEED
SMD 0.063W 11100ohm 50V Resistor 52-TNPW040211K1BEED
Fixed Resistor, Thin Film, 0.063W, 11100ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040211K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 11100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 11100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040211K1BEED can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 11100ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040211K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 11100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 11100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040211K1BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Fixed-Single-Surface-Mount - TNPW040211K1BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
TNPW040211K1BEED
Resistor-Fixed-Single-Surface-Mount TNPW040211K1BEED
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - 541-2066-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2066-1-ND
Chip Resistor - Surface Mount 541-2066-1-ND
11.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2066-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2066-2-ND
Chip Resistor - Surface Mount 541-2066-2-ND
11.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2066-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2066-6-ND
Chip Resistor - Surface Mount 541-2066-6-ND
11.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 11K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9383
Res, 11K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9383
RES, 11K1, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 11K1, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW040211K1BEED TNPW040211K1BEED 541-2066-1-ND 33AK9383
Product Name SMD 0.063W 11100ohm 50V Resistor Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Res, 11K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details