Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040210R0FHTD

Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040210R0FHTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040210R0FHTD-ND
Chip Resistor - Surface Mount TNPW040210R0FHTD-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,10,1%,50PPM,TR - TNPW040210R0FHTD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,10,1%,50PPM,TR
TNPW040210R0FHTD
THIN FILM,10,1%,50PPM,TR TNPW040210R0FHTD
THIN FILM,10,1%,50PPM,TR

THIN FILM,10,1%,50PPM,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW040210R0FHTD-ND TNPW040210R0FHTD
Product Name Chip Resistor - Surface Mount THIN FILM,10,1%,50PPM,TR
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details