Vishay Intertechnology, Inc. THIN FILM,0402,10.5K,.5%,25PPM,T/R,HAZMAT TNPW040210K5DEED

Description
THIN FILM,0402,10.5K,.5%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0402,10.5K,.5%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,10.5K,.5%,25PPM,T/R,HAZMAT - TNPW040210K5DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,10.5K,.5%,25PPM,T/R,HAZMAT
TNPW040210K5DEED
THIN FILM,0402,10.5K,.5%,25PPM,T/R,HAZMAT TNPW040210K5DEED
THIN FILM,0402,10.5K,.5%, 25PPM,T/R,HAZMAT

THIN FILM,0402,10.5K,.5%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040210K5DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040210K5DEED-ND
Chip Resistor - Surface Mount TNPW040210K5DEED-ND
10.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040210K5DEED TNPW040210K5DEED-ND
Product Name THIN FILM,0402,10.5K,.5%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers