Vishay Intertechnology, Inc. RES 10.2K OHM 1/16W 0.1% 0402 TNPW040210K2BEED

Description
RES 10.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 10.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/16W 0.1% 0402 - TNPW040210K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/16W 0.1% 0402
TNPW040210K2BEED
RES 10.2K OHM 1/16W 0.1% 0402 TNPW040210K2BEED
RES 10.2Kohm 1/16W 0.1% 0402

RES 10.2Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP10.2KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.2KDACT-ND
Chip Resistor - Surface Mount TNP10.2KDACT-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.2KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.2KDADKR-ND
Chip Resistor - Surface Mount TNP10.2KDADKR-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.2KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.2KDATR-ND
Chip Resistor - Surface Mount TNP10.2KDATR-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040210K2BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040210K2BEED
Chip Resistor - Surface Mount TNPW040210K2BEED
RES 10.2K OHM 0.1% 1/16W 0402

RES 10.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040210K2BEED TNP10.2KDACT-ND TNPW040210K2BEED
Product Name RES 10.2K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 10200 ohms 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details