Vishay Precision Group Chip Resistor - Surface Mount TNPW040210K0DETD

Description
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040210K0DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040210K0DETD-ND
Chip Resistor - Surface Mount TNPW040210K0DETD-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
TNPW040210K0DETD - TNPW040210K0DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
TNPW040210K0DETD
TNPW040210K0DETD
TNPW040210K0DETD TNPW040210K0DETD
TNPW040210K0DETD

TNPW040210K0DETD

Supplier's Site
Chip Resistor - Surface Mount - TNPW040210K0DETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040210K0DETD
Chip Resistor - Surface Mount TNPW040210K0DETD
RES 10K OHM 0.5% 1/16W 0402

RES 10K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.5%, 0.063W, 0402; Resistance Vishay - 95C2345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.5%, 0.063W, 0402; Resistance Vishay
95C2345
Res, Thin Film, 10K, 0.5%, 0.063W, 0402; Resistance Vishay 95C2345
RES, THIN FILM, 10K, 0.5%, 0.063W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:50VRoHS Compliant: No

RES, THIN FILM, 10K, 0.5%, 0.063W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW040210K0DETD-ND TNPW040210K0DETD TNPW040210K0DETD 95C2345
Product Name Chip Resistor - Surface Mount TNPW040210K0DETD Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.5%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details