Vishay Intertechnology, Inc. THIN FILM,10K,0.5%,25PPM,TR,HAZMAT, TNPW040210K0DEED

Description
THIN FILM,10K,0.5%,25PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,10K,0.5%,25PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,10K,0.5%,25PPM,TR,HAZMAT, - TNPW040210K0DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,10K,0.5%,25PPM,TR,HAZMAT,
TNPW040210K0DEED
THIN FILM,10K,0.5%,25PPM,TR,HAZMAT, TNPW040210K0DEED
THIN FILM,10K,0.5%,25PPM, TR,HAZMAT,

THIN FILM,10K,0.5%,25PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040210K0DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040210K0DEED-ND
Chip Resistor - Surface Mount TNPW040210K0DEED-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040210K0DEED TNPW040210K0DEED-ND
Product Name THIN FILM,10K,0.5%,25PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details