Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040210K0BHED

Description
RES 10K OHM 0.1% 0.13W 0402
Request a Quote Datasheet
Description
RES 10K OHM 0.1% 0.13W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW040210K0BHEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040210K0BHEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040210K0BHEDDKR-ND
RES 10K OHM 0.1% 0.13W 0402

RES 10K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040210K0BHEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040210K0BHEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040210K0BHEDCT-ND
RES 10K OHM 0.1% 0.13W 0402

RES 10K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040210K0BHEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040210K0BHEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040210K0BHEDTR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.063W 10000ohm 50V Resistor - 52-TNPW040210K0BHED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 10000ohm 50V Resistor
52-TNPW040210K0BHED
SMD 0.063W 10000ohm 50V Resistor 52-TNPW040210K0BHED
Fixed Resistor, Thin Film, 0.063W, 10000ohm, 50V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040210K0BHED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040210K0BHED can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 10000ohm, 50V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040210K0BHED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040210K0BHED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
THIN FILM,10K,0.1%,50PPM,TR,HAZMAT, - TNPW040210K0BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,10K,0.1%,50PPM,TR,HAZMAT,
TNPW040210K0BHED
THIN FILM,10K,0.1%,50PPM,TR,HAZMAT, TNPW040210K0BHED
THIN FILM,10K,0.1%,50PPM, TR,HAZMAT,

THIN FILM,10K,0.1%,50PPM,TR,HAZMAT,

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-TNPW040210K0BHEDDKR-ND 52-TNPW040210K0BHED TNPW040210K0BHED
Product Name Chip Resistor - Surface Mount SMD 0.063W 10000ohm 50V Resistor THIN FILM,10K,0.1%,50PPM,TR,HAZMAT,
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details