Vishay Precision Group Chip Resistor - Surface Mount TNPW0402100RDETD

Description
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402100RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402100RDETD-ND
Chip Resistor - Surface Mount TNPW0402100RDETD-ND
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 100ohms .5% 25ppm - TNPW0402100RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 100ohms .5% 25ppm
TNPW0402100RDETD
Thin Film Resistors - SMD 100ohms .5% 25ppm TNPW0402100RDETD
Thin Film Resistors - SMD 100ohms .5% 25ppm

Thin Film Resistors - SMD 100ohms .5% 25ppm

Supplier's Site
Res, Thin Film, 100R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 24C7536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
24C7536
Res, Thin Film, 100R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 24C7536
RES, THIN FILM, 100R, 0.5%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.5%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402100RDETD-ND TNPW0402100RDETD 24C7536
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 100ohms .5% 25ppm Res, Thin Film, 100R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details