Vishay Intertechnology, Inc. THIN FILM,100K,1%,50PPM,TR,HAZMAT TNPW0402100KFHED

Description
THIN FILM,100K,1%,50PPM,T R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,100K,1%,50PPM,T R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,100K,1%,50PPM,TR,HAZMAT - TNPW0402100KFHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,100K,1%,50PPM,TR,HAZMAT
TNPW0402100KFHED
THIN FILM,100K,1%,50PPM,TR,HAZMAT TNPW0402100KFHED
THIN FILM,100K,1%,50PPM,T R,HAZMAT

THIN FILM,100K,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402100KFHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402100KFHED-ND
Chip Resistor - Surface Mount TNPW0402100KFHED-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402100KFHED TNPW0402100KFHED-ND
Product Name THIN FILM,100K,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details