Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402100KBYEP

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4404-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4404-6-ND
Chip Resistor - Surface Mount 541-4404-6-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4404-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4404-2-ND
Chip Resistor - Surface Mount 541-4404-2-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4404-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4404-1-ND
Chip Resistor - Surface Mount 541-4404-1-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 31AC1565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
31AC1565
Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 31AC1565
RES, 100K, 0.001, 0.1W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.001, 0.1W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 34AK4161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
34AK4161
Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 34AK4161
RES, 100K, 0.001, 0.1W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.001, 0.1W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5622
Res, Aec-Q200, 100K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5622
RES, AEC-Q200, 100K, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 100K, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402100KBYEP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402100KBYEP
Chip Resistor - Surface Mount TNPW0402100KBYEP
RES 100K OHM 0.1% 1/16W 0402

RES 100K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-4404-6-ND 31AC1565 85AH5622 TNPW0402100KBYEP
Product Name Chip Resistor - Surface Mount Res, 100K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay Res, Aec-Q200, 100K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details