Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW020140K0DEED

Description
Win Source Part Number: 1014427-TNPW020140K0 DEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 40 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-TNPW020140K0DEED CT,541-TNPW020140K0D EEDDKR,541-TNPW02014 0K0DEEDTR Base Product Number: TNPW0201
Request a Quote Datasheet
Description
Win Source Part Number: 1014427-TNPW020140K0 DEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 40 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-TNPW020140K0DEED CT,541-TNPW020140K0D EEDDKR,541-TNPW02014 0K0DEEDTR Base Product Number: TNPW0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1014427-TNPW020140K0DEED
Resistors - Chip Resistor - Surface Mount 1014427-TNPW020140K0DEED
Win Source Part Number: 1014427-TNPW020140K0 DEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 40 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-TNPW020140K0DEED CT,541-TNPW020140K0D EEDDKR,541-TNPW02014 0K0DEEDTR Base Product Number: TNPW0201

Win Source Part Number: 1014427-TNPW020140K0DEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 40 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-TNPW020140K0DEEDCT,541-TNPW020140K0DEEDDKR,541-TNPW020140K0DEEDTR
Base Product Number: TNPW0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020140K0DEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020140K0DEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW020140K0DEEDTR-ND
40 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020140K0DEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020140K0DEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW020140K0DEEDCT-ND
40 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020140K0DEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020140K0DEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW020140K0DEEDDKR-ND
40 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Automotive SMD 0.05W 20W Resistor - 52-TNPW020140K0DEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05W 20W Resistor
52-TNPW020140K0DEED
Automotive SMD 0.05W 20W Resistor 52-TNPW020140K0DEED
Res Thin Film 0201 40K Ohm 0.5% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: TNPW020140K0DEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW020140K0DEED can be used for catalog matching and distributor lookup.

Res Thin Film 0201 40K Ohm 0.5% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: TNPW020140K0DEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW020140K0DEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 40K, 0.5%, 0.075W, Thin Film, Smd Rohs Compliant Vishay - 29AK8518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K, 0.5%, 0.075W, Thin Film, Smd Rohs Compliant Vishay
29AK8518
Res, 40K, 0.5%, 0.075W, Thin Film, Smd Rohs Compliant Vishay 29AK8518
RES, 40K, 0.5%, 0.075W, THIN FILM, SMD ROHS COMPLIANT: YES

RES, 40K, 0.5%, 0.075W, THIN FILM, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1014427-TNPW020140K0DEED 541-TNPW020140K0DEEDTR-ND 52-TNPW020140K0DEED 29AK8518
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 0.05W 20W Resistor Res, 40K, 0.5%, 0.075W, Thin Film, Smd Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 40000 ohms 40000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0500 watts 0.0750 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details