TNPV1206 510K 0.1% T-9 E52 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-TNPV1206510KBEENTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |