390 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
390 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Fixed Resistor, Thin Film, 0.25W, 390000ohm, 700V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPV1206390KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 390000ohm, 700V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 390000ohm, 700V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206390KBEEN can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 390 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes
RES SMD 390K OHM 0.1% 1/4W 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-2313-1-ND | 52-TNPV1206390KBEEN | 46Y8551 | TNPV1206390KBEEN |
| Product Name | Chip Resistor - Surface Mount | SMD 0.25W 390000ohm 700V Resistor | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 390 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |