Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPV0805560KBEEA

Description
560 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
560 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPV0805560KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805560KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPV0805560KBEEATR-ND
560 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

560 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPV0805560KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805560KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPV0805560KBEEACT-ND
560 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

560 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9145
Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9145
RES, 560K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 560K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9146
Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9146
RES, 560K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 560K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPV0805560KBEEATR-ND 62AJ9145
Product Name Chip Resistor - Surface Mount Res, 560K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data