499 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
499 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Vishay TNPV0805499KBEEA Resistor
Vishay TNPV0805499KBEEA Resistor
Vishay TNPV0805499KBEEA Resistor
RES, 499K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
RES, 499K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPV0805499KBEEACT-ND | 2441332P | 62AJ9144 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 499K, 0.2W, 0805, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % |