Vishay Intertechnology, Inc. RES 7.50K OHM 1/4W 0.1% 1206 TNPU12067K50BZEN00

Description
RES 7.50Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 7.50Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/4W 0.1% 1206 - TNPU12067K50BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/4W 0.1% 1206
TNPU12067K50BZEN00
RES 7.50K OHM 1/4W 0.1% 1206 TNPU12067K50BZEN00
RES 7.50Kohm 1/4W 0.1% 1206

RES 7.50Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU7.50KBCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU7.50KBCCT-ND
Chip Resistor - Surface Mount TNPU7.50KBCCT-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU7.50KBCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU7.50KBCDKR-ND
Chip Resistor - Surface Mount TNPU7.50KBCDKR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU7.50KBCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU7.50KBCTR-ND
Chip Resistor - Surface Mount TNPU7.50KBCTR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12067K50BZEN00 TNPU7.50KBCCT-ND
Product Name RES 7.50K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details